RF MOSFET LDMOS 30V H-36260-2 Product overview: PTFA212401E V4 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA212401E V4 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 123468-PTFA212401E V4
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 2.14GHz
Current - Test: 1.6A
Gain: 15.8dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 50W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-36260-2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
RF Mosfet LDMOS 30V 1.6A 2.14GHz 15.8dB 50W H-36260-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 285-PTFA212401E V4 | 123468-PTFA212401E V4 | PTFA212401EV4-ND |
| Product Name | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA212401E V4 | RF FETs, MOSFETs |
| Package Type | Tray | SOT3; H-36260-2 | H-36260-2 |