Texas Instruments CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs CSD17527Q5A

Description
30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150
Request a Quote
Description
30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17527Q5A is a 30V N-Channel NexFET™ power MOSFET in an 8-pin VSONP (5-mm × 6-mm) plastic package, optimized for synchronous buck applications in networking, telecom, and computing systems. It has a typical on-resistance of 9.3 mΩ at VGS = 10V and 12.5 mΩ at VGS = 4.5V, with a total gate charge of 2.8 nC at 4.5V. The device is rated for continuous drain current of 13 A, pulsed drain current of 85 A, and operates with a junction temperature range of -55°C to 150°C. It meets RoHS compliance and is halogen-free. The package has a thermal resistance junction-to-case of 1.9 °C/W and is avalanche-rated with 45 mJ single-pulse energy capability.

Datasheet Summary
Powered by GS/AI

The CSD17527Q5A is a 30V N-Channel NexFET™ power MOSFET in an 8-pin VSONP (5-mm × 6-mm) plastic package, optimized for synchronous buck applications in networking, telecom, and computing systems. It has a typical on-resistance of 9.3 mΩ at VGS = 10V and 12.5 mΩ at VGS = 4.5V, with a total gate charge of 2.8 nC at 4.5V. The device is rated for continuous drain current of 13 A, pulsed drain current of 85 A, and operates with a junction temperature range of -55°C to 150°C. It meets RoHS compliance and is halogen-free. The package has a thermal resistance junction-to-case of 1.9 °C/W and is avalanche-rated with 45 mJ single-pulse energy capability.

Suppliers

Company
Product
Description
Supplier Links
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Dallas, TX, United States
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs
CSD17527Q5A
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs CSD17527Q5A
30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150

30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
278-CSD17527Q5A
N-Channel 30V MOSFET Transistor 278-CSD17527Q5A
30V, N-Channel NexFET™ Power MOSFETs 8-VSONP -55 to 150 Product overview: CSD17527Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17527Q5A can be used for catalog matching and distributor lookup.

30V, N-Channel NexFET™ Power MOSFETs 8-VSONP -55 to 150 Product overview: CSD17527Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17527Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-29021-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29021-2-ND
Single FETs, MOSFETs 296-29021-2-ND
N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-29021-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29021-6-ND
Single FETs, MOSFETs 296-29021-6-ND
N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-29021-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29021-1-ND
Single FETs, MOSFETs 296-29021-1-ND
N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17527Q5A - 105531-CSD17527Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17527Q5A
105531-CSD17527Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17527Q5A 105531-CSD17527Q5A
Manufacturer: Texas Instruments Win Source Part Number: 105531-CSD17527Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: CSD17527Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 3.4nC @ 4.5V Max Input Capacitance: 506pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.8 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): RS1E130GNTB; DMN3016LPS-13; FDMS8690; Introduction Date: June 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105531-CSD17527Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: CSD17527Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 3.4nC @ 4.5V
Max Input Capacitance: 506pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.8 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): RS1E130GNTB; DMN3016LPS-13; FDMS8690;
Introduction Date: June 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - CSD17527Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17527Q5A
Single FETs, MOSFETs CSD17527Q5A
MOSFET N-CH 30V 65A 8VSON

MOSFET N-CH 30V 65A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17527Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17527Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17527Q5A
MOSFET N-CH 30V 65A 8VSON

MOSFET N-CH 30V 65A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V,NCh Nex FET Pwr MOSFET

MOSFET 30V,NCh Nex FET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17527Q5A 278-CSD17527Q5A 296-29021-2-ND 105531-CSD17527Q5A CSD17527Q5A CSD17527Q5A CSD17527Q5A
Product Name CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs N-Channel 30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17527Q5A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0155 ohms
IDSS 85000 milliamps 65000 milliamps
QG 2.8 nC
Unlock Full Specs
to access all available technical data