Infineon Technologies AG 45W MOSFET Transistor PTF210451F

Description
IC FET RF LDMOS 45W H-31265-2 Product overview: PTF210451F from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF210451F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 45W H-31265-2 Product overview: PTF210451F from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF210451F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45W MOSFET Transistor
285-PTF210451F
45W MOSFET Transistor 285-PTF210451F
IC FET RF LDMOS 45W H-31265-2 Product overview: PTF210451F from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF210451F can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 45W H-31265-2 Product overview: PTF210451F from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF210451F can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451F - 062169-PTF210451F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451F
062169-PTF210451F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451F 062169-PTF210451F
Manufacturer: Infineon Technologies Win Source Part Number: 062169-PTF210451F Packaging: Tray Voltage Rating: 65V Current Rating: 1μA Frequency: 2.17GHz Current - Test: 500mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 45W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-31265-2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 062169-PTF210451F
Packaging: Tray
Voltage Rating: 65V
Current Rating: 1μA
Frequency: 2.17GHz
Current - Test: 500mA
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 45W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-31265-2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTF210451F 062169-PTF210451F
Product Name 45W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451F
Package Type Tray SOT3; H-31265-2
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1050071-BUK762R6-60E,118 - Win Source Electronics
Specs
Polarity N-Channel
PD 324000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
6 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers