Manufacturer: Infineon Technologies
Win Source Part Number: 062167-PTF180101S V1
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 1μA
Frequency: 1.99GHz
Current - Test: 180mA
Gain: 19dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 10W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-32259-2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V H-32259-2 Product overview: PTF180101S V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF180101S V1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 062167-PTF180101S V1 | 285-PTF180101S V1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF180101S V1 | 28V MOSFET Transistor |
| Polarity | LDMOS |