Infineon Technologies AG Interface - Interface - Telecom - PEF2466HV2.2 PEF2466HV2.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 209804-PEF2466HV2.2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Power (Watts): 130mW Includes: Advanced On-Chip Functions, Digital Signal Processing (DSP) Technique, Level Metering, Tone Generators Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-64-MQFP Purpose: CODEC Filter Supply Voltage - Operating: 5V Operating Supply Current: 26mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 209804-PEF2466HV2.2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Power (Watts): 130mW Includes: Advanced On-Chip Functions, Digital Signal Processing (DSP) Technique, Level Metering, Tone Generators Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-64-MQFP Purpose: CODEC Filter Supply Voltage - Operating: 5V Operating Supply Current: 26mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF2466HV2.2 - 209804-PEF2466HV2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF2466HV2.2
209804-PEF2466HV2.2
Interface - Interface - Telecom - PEF2466HV2.2 209804-PEF2466HV2.2
Manufacturer: Infineon Technologies Win Source Part Number: 209804-PEF2466HV2.2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Power (Watts): 130mW Includes: Advanced On-Chip Functions, Digital Signal Processing (DSP) Technique, Level Metering, Tone Generators Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-64-MQFP Purpose: CODEC Filter Supply Voltage - Operating: 5V Operating Supply Current: 26mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 209804-PEF2466HV2.2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Power (Watts): 130mW
Includes: Advanced On-Chip Functions, Digital Signal Processing (DSP) Technique, Level Metering, Tone Generators
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: P-64-MQFP
Purpose: CODEC Filter
Supply Voltage - Operating: 5V
Operating Supply Current: 26mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209804-PEF2466HV2.2
Product Name Interface - Interface - Telecom - PEF2466HV2.2
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Ethernet Interface Ics - 1775523 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate - PCM3168APAP - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers