The TLV320AIC34 is a low-power, four-channel audio codec for portable audio and telephony, with four-channel DAC and ADC supporting 8 kHz to 96 kHz sampling, programmable digital filtering, and 12 analog inputs with 14 output drivers including stereo 8-Ω speaker drivers delivering 500 mW per channel in BTL mode. It operates from a 2.7 V to 3.6 V analog supply, 1.65 V to 1.95 V digital core, and 1.1 V to 3.6 V digital I/O, consuming 15 mW in stereo 48-kHz playback mode. The device includes programmable microphone bias, automatic gain control, dual PLLs, and an ultra-low-power analog bypass mode. It supports I2C control and dual audio interfaces in I2S, DSP, PCM, or TDM modes. The TLV320AIC34IZAS variant is packaged in a 6-mm × 6-mm, 87-pin NFBGA and operates from -40 °C to 85 °C.
Low-Power four-channel CODEC 87-NFBGA -40 to 85
Audio Interface 24 b PCM Audio Interface 87-NFBGA (6x6)
4ADC/4DAC 24b 96KS/s 92dB Audio CODEC, I2C/Serial/I2S, TFBGA Product overview: TLV320AIC34IZAS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC34IZAS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081532-TLV320AIC34IZ
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 87-NFBGA (6x6)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC34IZASR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AUDIO CODEC 24BIT PCM 87BGA
AUDIO CODEC, 24BIT, 96KSPS, NFBGA-87; Audio CODEC Type:Stereo; No. of ADCs:4; No. of DACs:4; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:NFBGA; No. of Pins:87Pins; No. ofRoHS Compliant: Yes
Audio Interface 24 b PCM Audio Interface 87-NFBGA (6x6)
Interface - CODECs Low-Pwr 4-channel CODEC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC34IZAS | 296-32737-ND | 716-TLV320AIC34IZAS | 081532-TLV320AIC34IZAS | TLV320AIC34IZAS | 27AJ0011 | TLV320AIC34IZAS | TLV320AIC34IZAS |
| Product Name | TLV320AIC34 Low-Power four-channel CODEC | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC34IZAS | CODECS | Audio Codec, 24Bit, 96Ksps, Nfbga-87; Audio Codec Type Texas Instruments | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Audio | Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | NFBGA | 87-TFBGA | TFBGA | BGA; 87-NFBGA (6x6) | 87-TFBGA | BGA; 87-TFBGA | nFBGA-87 |