Infineon Technologies AG Evaluation Boards KIT_BTM9020/21

Description
The evaluation board contains three MOTIX™ full-bridge ICs BTM90xx devices and an interface to the Arduino UNO. BTM9020EP operates via direct interface whereas BTM9021EP runs via SPI. The board design provides the flexibility to designers to test different features of devices. Summary of Features Supply voltage at 7 V to 18 V Extended supply voltage 4.5 V - 40 V Current limitation of minimum 20A PWM operation up to 20kHz AEC-Q100 qualified (Grade 1) Adjustable slew rate at 2 levels Half-bridge independent mode Current sense for high side and low side Benefits Test bi-directional rotation Capable of high frequency PWM Better thermal conductivity, exposed pad More flexible half bridge control Optimized EMC performance Potential Applications Door lock / safe lock Fuel/e-charging lid Mirror fold Door cinching latch Trunk cinching latch Body control modules
Request a Quote
Description
The evaluation board contains three MOTIX™ full-bridge ICs BTM90xx devices and an interface to the Arduino UNO. BTM9020EP operates via direct interface whereas BTM9021EP runs via SPI. The board design provides the flexibility to designers to test different features of devices. Summary of Features Supply voltage at 7 V to 18 V Extended supply voltage 4.5 V - 40 V Current limitation of minimum 20A PWM operation up to 20kHz AEC-Q100 qualified (Grade 1) Adjustable slew rate at 2 levels Half-bridge independent mode Current sense for high side and low side Benefits Test bi-directional rotation Capable of high frequency PWM Better thermal conductivity, exposed pad More flexible half bridge control Optimized EMC performance Potential Applications Door lock / safe lock Fuel/e-charging lid Mirror fold Door cinching latch Trunk cinching latch Body control modules
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_BTM9020/21 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_BTM9020/21
Evaluation Boards KIT_BTM9020/21
The evaluation board contains three MOTIX™ full-bridge ICs BTM90xx devices and an interface to the Arduino UNO. BTM9020EP operates via direct interface whereas BTM9021EP runs via SPI. The board design provides the flexibility to designers to test different features of devices. Summary of Features Supply voltage at 7 V to 18 V Extended supply voltage 4.5 V - 40 V Current limitation of minimum 20A PWM operation up to 20kHz AEC-Q100 qualified (Grade 1) Adjustable slew rate at 2 levels Half-bridge independent mode Current sense for high side and low side Benefits Test bi-directional rotation Capable of high frequency PWM Better thermal conductivity, exposed pad More flexible half bridge control Optimized EMC performance Potential Applications Door lock / safe lock Fuel/e-charging lid Mirror fold Door cinching latch Trunk cinching latch Body control modules

The evaluation board contains three MOTIX™ full-bridge ICs BTM90xx devices and an interface to the Arduino UNO. BTM9020EP operates via direct interface whereas BTM9021EP runs via SPI. The board design provides the flexibility to designers to test different features of devices.


Summary of Features

  • Supply voltage at 7 V to 18 V
  • Extended supply voltage 4.5 V - 40 V
  • Current limitation of minimum 20A
  • PWM operation up to 20kHz
  • AEC-Q100 qualified (Grade 1)
  • Adjustable slew rate at 2 levels
  • Half-bridge independent mode
  • Current sense for high side and low side

Benefits

  • Test bi-directional rotation
  • Capable of high frequency PWM
  • Better thermal conductivity, exposed pad
  • More flexible half bridge control
  • Optimized EMC performance

Potential Applications

  • Door lock / safe lock
  • Fuel/e-charging lid
  • Mirror fold
  • Door cinching latch
  • Trunk cinching latch
  • Body control modules
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number KIT_BTM9020/21
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 2ED4820 EB2 2HSV48 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Battery Switch ; Relays ; Power Distribution ; Motorcycles, E-Bikes & Small E-Vehicles
View Details
Expansion Boards, Daughter Cards - 448-24VSHIELDBTT6030TOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS5200-ENA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-059-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers