Win Source Part Number: 964443-BTS70802EPADA
Category: Development Boards, Kits, Programmers>Evaluati
Series: PROFET™+
Type: Power Management
Package: Box
Standard Package: 1
Function: Switch
Contents: Board(s)
Utilized IC / Part: BTS7080-2EPA
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: 448-BTS70802EPADAUGH
Base Product Number: BTS70802
BTS7080-2EPA Switch Power Management Platform Evaluation Expansion Board
Infineon Development Board BTS70802EPADA
DAUGHTER BOARD, PROFET+2 12V MOTHERBOARD ROHS COMPLIANT: YES
PROFET +2 12V BTS7080-2EPA DAUGH
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 964443-BTS70802EPADAUGHBRDTOBO1 | 448-BTS70802EPADAUGHBRDTOBO1-ND | 2326822 | 80AH9412 | BTS70802EPADAUGHBRDTOBO1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Expansion Boards, Daughter Cards | Power, Motor & Robotics Development Tools | Daughter Board, Profet+2 12V Motherboard Rohs Compliant Infineon | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |