Infineon Technologies AG Evaluation Boards CY8CKIT-032

Description
CY8CKIT-032 PSoC™ Analog Front End (AFE) Arduino™ Shield The PSoC™ AFE Shield is an Arduino Uno R3 compatible companion board that can be used to add analog capability and sensors as well as a user interface to an Arduino Uno R3 compatible baseboard (not included with this kit). The table below shows compatible Cypress baseboards for this AFE shield Kit Name Description CYW943907AEVAL1F Wi-Fi kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi applications using CYW43907 devices. CYW920719Q40EVB-01 Bluetooth Kit The Infineon CYW920719Q40EVB-01 Evaluation Kit enables you to evaluate and develop single-chip Bluetooth applications using the CYW20719, an ultra-low-power dual-mode Bluetooth 5.0 wireless MCU device. CYW920706WCDEVAL Bluetooth kit The Infineon CYW920706WCDEVAL Evaluation Kit enables you to evaluate and develop single-chip Bluetooth 4.2 compliant applications using the CYW20706 device CY8CKIT-044 PSoC 4 M-Series Pioneer kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices. A PSoC™ Creator project demonstrating the use of this shield with the CY8CKIT-044 PSoC™ 4 M-Series Pioneer kit is provided with the kit firmware. Analog Sensors The PSoC™ AFE Shield implements the functionality of an analog coprocessor by measuring the analog sensors and transferring the digitized data to the base board via I2C. It interfaces with the following sensors: Temperature (resistance) Humidity (capacitance) Ambient Light (current) Potentiometer (voltage) User Interface The PSoC™ AFE Shield provides the following user interface for the base board: 4x CAPSENSE™ buttons (I2C) + 4 LEDs 1x CAPSENSE™ proximity sensor (I2C) + 1 LED 128x64 graphics OLED display (I2C) 4x LEDs (GPIO) 2x Mechanical buttons (GPIO) Programmability The PSoC™ on the shield is pre-programmed to provide the functionality described above and in most cases, can be used as-is. However, the PSoC™ can be re-programmed using either an I2C bootloader or a 5-pin SWD programming header to implement user-specific functionality. Related Training This shield is used as a companion in some exercises in our WICED Wi-Fi 101 Video training course. To access the course material please visit: WICED Wi-Fi 101 Video Tutorial Series For introductory training on programming the PSoC™ 4 contained on the shield, please visit: PSoC™ 101 Video Tutorial Series: How To Use the ARM™ Cortex™-M0 Based PSoC™ 4 Kit Contents PSoC™ Analog Front End Shield Board Quick Start Guide
Request a Quote Datasheet
Description
CY8CKIT-032 PSoC™ Analog Front End (AFE) Arduino™ Shield The PSoC™ AFE Shield is an Arduino Uno R3 compatible companion board that can be used to add analog capability and sensors as well as a user interface to an Arduino Uno R3 compatible baseboard (not included with this kit). The table below shows compatible Cypress baseboards for this AFE shield Kit Name Description CYW943907AEVAL1F Wi-Fi kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi applications using CYW43907 devices. CYW920719Q40EVB-01 Bluetooth Kit The Infineon CYW920719Q40EVB-01 Evaluation Kit enables you to evaluate and develop single-chip Bluetooth applications using the CYW20719, an ultra-low-power dual-mode Bluetooth 5.0 wireless MCU device. CYW920706WCDEVAL Bluetooth kit The Infineon CYW920706WCDEVAL Evaluation Kit enables you to evaluate and develop single-chip Bluetooth 4.2 compliant applications using the CYW20706 device CY8CKIT-044 PSoC 4 M-Series Pioneer kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices. A PSoC™ Creator project demonstrating the use of this shield with the CY8CKIT-044 PSoC™ 4 M-Series Pioneer kit is provided with the kit firmware. Analog Sensors The PSoC™ AFE Shield implements the functionality of an analog coprocessor by measuring the analog sensors and transferring the digitized data to the base board via I2C. It interfaces with the following sensors: Temperature (resistance) Humidity (capacitance) Ambient Light (current) Potentiometer (voltage) User Interface The PSoC™ AFE Shield provides the following user interface for the base board: 4x CAPSENSE™ buttons (I2C) + 4 LEDs 1x CAPSENSE™ proximity sensor (I2C) + 1 LED 128x64 graphics OLED display (I2C) 4x LEDs (GPIO) 2x Mechanical buttons (GPIO) Programmability The PSoC™ on the shield is pre-programmed to provide the functionality described above and in most cases, can be used as-is. However, the PSoC™ can be re-programmed using either an I2C bootloader or a 5-pin SWD programming header to implement user-specific functionality. Related Training This shield is used as a companion in some exercises in our WICED Wi-Fi 101 Video training course. To access the course material please visit: WICED Wi-Fi 101 Video Tutorial Series For introductory training on programming the PSoC™ 4 contained on the shield, please visit: PSoC™ 101 Video Tutorial Series: How To Use the ARM™ Cortex™-M0 Based PSoC™ 4 Kit Contents PSoC™ Analog Front End Shield Board Quick Start Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-032 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-032
Evaluation Boards CY8CKIT-032
CY8CKIT-032 PSoC™ Analog Front End (AFE) Arduino™ Shield The PSoC™ AFE Shield is an Arduino Uno R3 compatible companion board that can be used to add analog capability and sensors as well as a user interface to an Arduino Uno R3 compatible baseboard (not included with this kit). The table below shows compatible Cypress baseboards for this AFE shield Kit Name Description CYW943907AEVAL1F Wi-Fi kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi applications using CYW43907 devices. CYW920719Q40EVB-01 Bluetooth Kit The Infineon CYW920719Q40EVB-01 Evaluation Kit enables you to evaluate and develop single-chip Bluetooth applications using the CYW20719, an ultra-low-power dual-mode Bluetooth 5.0 wireless MCU device. CYW920706WCDEVAL Bluetooth kit The Infineon CYW920706WCDEVAL Evaluation Kit enables you to evaluate and develop single-chip Bluetooth 4.2 compliant applications using the CYW20706 device CY8CKIT-044 PSoC 4 M-Series Pioneer kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices. A PSoC™ Creator project demonstrating the use of this shield with the CY8CKIT-044 PSoC™ 4 M-Series Pioneer kit is provided with the kit firmware. Analog Sensors The PSoC™ AFE Shield implements the functionality of an analog coprocessor by measuring the analog sensors and transferring the digitized data to the base board via I2C. It interfaces with the following sensors: Temperature (resistance) Humidity (capacitance) Ambient Light (current) Potentiometer (voltage) User Interface The PSoC™ AFE Shield provides the following user interface for the base board: 4x CAPSENSE™ buttons (I2C) + 4 LEDs 1x CAPSENSE™ proximity sensor (I2C) + 1 LED 128x64 graphics OLED display (I2C) 4x LEDs (GPIO) 2x Mechanical buttons (GPIO) Programmability The PSoC™ on the shield is pre-programmed to provide the functionality described above and in most cases, can be used as-is. However, the PSoC™ can be re-programmed using either an I2C bootloader or a 5-pin SWD programming header to implement user-specific functionality. Related Training This shield is used as a companion in some exercises in our WICED Wi-Fi 101 Video training course. To access the course material please visit: WICED Wi-Fi 101 Video Tutorial Series For introductory training on programming the PSoC™ 4 contained on the shield, please visit: PSoC™ 101 Video Tutorial Series: How To Use the ARM™ Cortex™-M0 Based PSoC™ 4 Kit Contents PSoC™ Analog Front End Shield Board Quick Start Guide

CY8CKIT-032 PSoC™ Analog Front End (AFE) Arduino™ Shield

The PSoC™ AFE Shield is an Arduino Uno R3 compatible companion board that can be used to add analog capability and sensors as well as a user interface to an Arduino Uno R3 compatible baseboard (not included with this kit).


The table below shows compatible Cypress baseboards for this AFE shield


Kit Name Description
CYW943907AEVAL1F Wi-Fi kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip 802.11n dual-band (2.4 GHz and 5 GHz) Wi-Fi applications using CYW43907 devices.
CYW920719Q40EVB-01 Bluetooth Kit The Infineon CYW920719Q40EVB-01 Evaluation Kit enables you to evaluate and develop single-chip Bluetooth applications using the CYW20719, an ultra-low-power dual-mode Bluetooth 5.0 wireless MCU device.
CYW920706WCDEVAL Bluetooth kit The Infineon CYW920706WCDEVAL Evaluation Kit enables you to evaluate and develop single-chip Bluetooth 4.2 compliant applications using the CYW20706 device
CY8CKIT-044 PSoC 4 M-Series Pioneer kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices.

A PSoC™ Creator project demonstrating the use of this shield with the CY8CKIT-044 PSoC™ 4 M-Series Pioneer kit is provided with the kit firmware.


Analog Sensors


The PSoC™ AFE Shield implements the functionality of an analog coprocessor by measuring the analog sensors and transferring the digitized data to the base board via I2C. It interfaces with the following sensors:

  • Temperature (resistance)
  • Humidity (capacitance)
  • Ambient Light (current)
  • Potentiometer (voltage)

User Interface


The PSoC™ AFE Shield provides the following user interface for the base board:

  • 4x CAPSENSE™ buttons (I2C) + 4 LEDs
  • 1x CAPSENSE™ proximity sensor (I2C) + 1 LED
  • 128x64 graphics OLED display (I2C)
  • 4x LEDs (GPIO)
  • 2x Mechanical buttons (GPIO)

Programmability


The PSoC™ on the shield is pre-programmed to provide the functionality described above and in most cases, can be used as-is. However, the PSoC™ can be re-programmed using either an I2C bootloader or a 5-pin SWD programming header to implement user-specific functionality.


Related Training


This shield is used as a companion in some exercises in our WICED Wi-Fi 101 Video training course. To access the course material please visit:

WICED Wi-Fi 101 Video Tutorial Series

For introductory training on programming the PSoC™ 4 contained on the shield, please visit:

PSoC™ 101 Video Tutorial Series: How To Use the ARM™ Cortex™-M0 Based PSoC™ 4


Kit Contents


  • PSoC™ Analog Front End Shield Board
  • Quick Start Guide
Supplier's Site
Expansion Boards, Daughter Cards - 448-CY8CKIT-032-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
448-CY8CKIT-032-ND
Expansion Boards, Daughter Cards 448-CY8CKIT-032-ND
CY8CKIT Analog Front End (AFE) Interface Arduino, Pioneer Platform Evaluation Expansion Board

CY8CKIT Analog Front End (AFE) Interface Arduino, Pioneer Platform Evaluation Expansion Board

Buy Now Datasheet
Microcontroller Development Tools - 266422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
266422
Microcontroller Development Tools 266422
Infineon CY8CKIT-032

Infineon CY8CKIT-032

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - CY8CKIT-032 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
CY8CKIT-032
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards CY8CKIT-032
DEVELOPMENT KIT

DEVELOPMENT KIT

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-032 448-CY8CKIT-032-ND 266422 CY8CKIT-032
Product Name Evaluation Boards Expansion Boards, Daughter Cards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-064S0S2-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
Ports USB
View Details
4 suppliers
Evaluation Boards - CY8CKIT-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Refrigerator
View Details
4 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-003-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-050B-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers