JANSR2N7493T2 is a radiation-hardened, N-channel power MOSFET in a TO-205AF (TO-39) package, designed for space applications. It has a drain-to-source breakdown voltage of 100V, continuous drain current of 11.7A at 25°C, and a maximum on-state resistance of 80mΩ. The device is hermetically sealed, has a single event effect hardened design, and is qualified to JANS screening per MIL-PRF-19500. It supports a total ionizing dose of 100 krad(Si), an ESD rating of Class 1C per MIL-STD-750 Method 1020, and operates from -55°C to +150°C. The package weight is 0.98g typical.
Rad hard, 100V, 11.7A, single, N-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash Sheet
Similar Parts
IRHF57130
TO-205AF, 100 krad(Si) TID, COTS
JANTXVR2N7493T2
TO-205AF, 100 krad(Si) TID, QPL
JANSR2N7493T2
TO-205AF, 100 krad(Si) TID, QPL
JANSF2N7493T2 TO-205AF, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSR2N7493T2 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSR2N7493T2 |
| Polarity | N-Channel; N |