JANSF2N7426 is a radiation-hardened, P-channel power MOSFET in a TO-254AA package, rated for -200V drain-to-source breakdown voltage and -27A continuous drain current. It has a maximum on-state resistance of 160 mΩ and a gate charge of 300 nC. The device is qualified to JANS screening per MIL-PRF-19500, with a total ionizing dose tolerance of 300 krad(Si). It features single event effect hardness, neutron tolerance, hermetic sealing, ceramic eyelets, and an ESD rating of Class 3A per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 0.50 °C/W. The part supports repetitive avalanche energy up to 25 mJ and peak diode reverse recovery dv/dt of -9.0 V/ns. Operating junction temperature ranges from -55°C to +150°C.
Rad hard, -200V, -27A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHM9260
TO-254AA, 100 krad(Si) TID, COTS
JANTXVR2N7426
TO-254AA, 100 krad(Si) TID, QPL
JANSR2N7426
TO-254AA, 100 krad(Si) TID, QPL
JANTXVF2N7426
TO-254AA, 300 krad(Si) TID, QPL
JANSF2N7426
TO-254AA, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7426 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSF2N7426 |
| Polarity | P-Channel; P |