BSC0910NDI is a dual N-channel OptiMOS™ MOSFET designed for high-performance buck converters. It is packaged in a PG-TISON-8 case, with dimensions consistent with standard 8-pin thermal-optimized packages. Each channel has a drain-source breakdown voltage of 25 V, a maximum continuous drain current of 40 A at T₌=70 °C with V₋=10 V, and an on-state resistance of 4.6 mΩ and 1.2 mΩ at V₋=10 V for the respective channels. The device operates with logic-level gate drive (4.5 V rated), is 100% avalanche tested with single-pulse avalanche energy ratings of 12 mJ and 80 mJ for the two channels, and complies with JEDEC standards for target applications. It is RoHS compliant and halogen-free per IEC61249-2-21.
With the OptiMOS™ 25V product family, Infineon sets new standards in power density and energy efficiency for discrete power MOSFETs and system in package. Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. Available in halfbridge configuration (power stage 5x6).
Benefits
Potential Applications
Applications
MOSFETs TRENCH <= 40V Product overview: BSC0910NDI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC0910NDI can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1154694-BSC0910NDI
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC0910NDI | 2088-BSC0910NDI | 1154694-BSC0910NDI | BSC0910NDI |
| Product Name | N-Channel Power MOSFET | 40V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0910NDI | MOSFET |
| Polarity | N-Channel; N+N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0012 to 0.0046 ohms | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | PG-TISON-8 | Reel | SOT3 |