Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139TELL-E 74HC139TELL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857831-74HC139TELL-E Series: 74HC Package: Bulk Family Name: 74HC139 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857831-74HC139TELL-E Series: 74HC Package: Bulk Family Name: 74HC139 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139TELL-E - 857831-74HC139TELL-E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139TELL-E
857831-74HC139TELL-E
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139TELL-E 857831-74HC139TELL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 857831-74HC139TELL-E Series: 74HC Package: Bulk Family Name: 74HC139 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 857831-74HC139TELL-E
Series: 74HC
Package: Bulk
Family Name: 74HC139
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - 74HC139TELL-E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HC139TELL-E
Logic - Signal Switches, Multiplexers, Decoders 74HC139TELL-E
DUAL 2-TO-4 LINE DECODER/DEMULTI

DUAL 2-TO-4 LINE DECODER/DEMULTI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 857831-74HC139TELL-E 74HC139TELL-E
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139TELL-E Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 2:4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1897097 - RS Components, Ltd.
Specs
Configuration 2 x SPST
Package Type Tube
Number of Pins 8
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LV138PW,118 - 1009042-74LV138PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
4 suppliers