Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E/1K AFE1230E/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 1142894-AFE1230E/1K Packaging: Tape and Reel Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: AFE1230 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 750mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1142894-AFE1230E/1K Packaging: Tape and Reel Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: AFE1230 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 750mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E/1K - 1142894-AFE1230E/1K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E/1K
1142894-AFE1230E/1K
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E/1K 1142894-AFE1230E/1K
Manufacturer: Texas Instruments Win Source Part Number: 1142894-AFE1230E/1K Packaging: Tape and Reel Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: AFE1230 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3.15V ~ 5.25V Power (W): 750mW

Manufacturer: Texas Instruments
Win Source Part Number: 1142894-AFE1230E/1K
Packaging: Tape and Reel
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: AFE1230
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3.15V ~ 5.25V
Power (W): 750mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1142894-AFE1230E/1K
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE1230E/1K
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers