Infineon Technologies AG IRS2548DSPBF

Description
Half Bridge Based MOSFET Driver, PDSO14
Request a Quote
Description
Half Bridge Based MOSFET Driver, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRS2548DSPBF is a 14-lead SOIC integrated circuit combining PFC control and half-bridge gate driving for LED drivers and switched-mode power supplies. It operates with a 600V floating supply, features a critical-conduction mode boost PFC, programmable over-current protection, and a fixed 1.6μs deadtime between high- and low-side outputs. The device includes a 15.6V internal zener clamp on VCC, micropower startup (250μA), and support for PWM dimming via an enable pin. It meets industrial qualification standards per JEDEC and is RoHS compliant. The package is SOIC14N with a 14-pin configuration.

Datasheet Summary
Powered by GS/AI

The IRS2548DSPBF is a 14-lead SOIC integrated circuit combining PFC control and half-bridge gate driving for LED drivers and switched-mode power supplies. It operates with a 600V floating supply, features a critical-conduction mode boost PFC, programmable over-current protection, and a fixed 1.6μs deadtime between high- and low-side outputs. The device includes a 15.6V internal zener clamp on VCC, micropower startup (250μA), and support for PWM dimming via an enable pin. It meets industrial qualification standards per JEDEC and is RoHS compliant. The package is SOIC14N with a 14-pin configuration.

Suppliers

Company
Product
Description
Supplier Links
 - IRS2548DSPBF - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, PDSO14

Half Bridge Based MOSFET Driver, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRS2548DSPBF
Package Type SOIC14
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Single FETs, MOSFETs - 1727-5487-6-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT223; TO-261-4, TO-261AA
View Details
5 suppliers
 - LM5109BMA/NOP - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
View Details