The ALD1117SAL is a dual P-channel enhancement-mode matched MOSFET array in an 8-pin SOIC package, designed for precision analog applications such as current mirrors and differential amplifiers. It features a typical threshold voltage of -0.7V, an offset voltage of 2mV, and input impedance of 10^14Ω. The device operates with a drain-source voltage up to -10V and a maximum power dissipation of 500mW, with an operating temperature range of 0°C to +70°C. It meets RoHS compliance standards. The MOSFET pairs are matched for low threshold voltage offset and negative current temperature coefficient, enabling high precision in DC and low-frequency circuits.
MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 1051997-ALD1117SAL
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual) Matched Pair
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 0°C to 70°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 10.6V
Gate-Source Threshold Voltage: 1V @ 1μA
Max Input Capacitance: 3pF @ 5V
Maximum Rds On at Id,Vgs: 1800 Ohm @ 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 P-Channel (Dual) Matched Pair 10.6V 500mW Surface Mount 8-SOIC
MOSFET 2P-CH 10.6V 8SOIC Product overview: ALD1117SAL from Advanced Linear Devices, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.6V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.6V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ALD1117SAL can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 10.6V 8SOIC
| Advanced Linear Devices, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD1117SAL | 1051997-ALD1117SAL | 1014-1049-ND | 289-ALD1117SAL | ALD1117SAL |
| Product Name | QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ALD1117SAL | FET, MOSFET Arrays | 10.6V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | Enhancement | |||
| V(BR)DSS | 12 volts | 10.6 volts | |||
| IDSS | -2 milliamps | ||||
| rDS(on) | 1800 ohms |