Qorvo 30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor QPD1020

Description
The Qorvo QPD1020 is a 30 W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 2.7 to 3.5 GHz and 50 V supply. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. Lead-free and ROHS compliant. Evaluation boards are available upon request. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
The Qorvo QPD1020 is a 30 W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 2.7 to 3.5 GHz and 50 V supply. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. Lead-free and ROHS compliant. Evaluation boards are available upon request. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Greensboro, NC, United States
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor
QPD1020
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor QPD1020
The Qorvo QPD1020 is a 30 W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 2.7 to 3.5 GHz and 50 V supply. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. Lead-free and ROHS compliant. Evaluation boards are available upon request. For additional information on GaN thermal performance refer to the following application note and video.

The Qorvo QPD1020 is a 30 W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 2.7 to 3.5 GHz and 50 V supply. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band.

Lead-free and ROHS compliant.

Evaluation boards are available upon request.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD1020
Product Name 30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details