Infineon Technologies AG Single FETs, MOSFETs AUIRFS3004-7P

Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet
Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AUIRFS3004-7P - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFS3004-7P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS3004-7P-ND
Single FETs, MOSFETs AUIRFS3004-7P-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount PG-TO263-7

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004-7P - 1149855-AUIRFS3004-7P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004-7P
1149855-AUIRFS3004-7P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004-7P 1149855-AUIRFS3004-7P
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149855-AUIRFS3004-7 P Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149855-AUIRFS3004-7P
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 240A MOSFET Transistor
278-AUIRFS3004-7P
40V 240A MOSFET Transistor 278-AUIRFS3004-7P
MOSFET N-CH 40V 240A D2PAK-7 Product overview: AUIRFS3004-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3004-7P can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 240A D2PAK-7 Product overview: AUIRFS3004-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3004-7P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFS3004-7P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRFS3004-7P
Single FETs, MOSFETs AUIRFS3004-7P
MOSFET N-CH 40V 240A D2PAK-7

MOSFET N-CH 40V 240A D2PAK-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Auto 40V Sngl N-Ch HEXFET PowerMOSFET

MOSFET Auto 40V Sngl N-Ch HEXFET PowerMOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS3004-7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS3004-7P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS3004-7P
MOSFET N-CH 40V 240A D2PAK-7

MOSFET N-CH 40V 240A D2PAK-7

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFS3004-7P AUIRFS3004-7P-ND 1149855-AUIRFS3004-7P 278-AUIRFS3004-7P AUIRFS3004-7P AUIRFS3004-7P AUIRFS3004-7P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004-7P 40V 240A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type D2PAK-7 TO-263; TO-263-7, D2PAK (6 Leads + Tab) SOT3 Tube TO-263; TO-263-7, D²Pak (6 Leads + Tab) Surface Mount
Packing Method Tube; Tube Tube Tube; Tube
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers