The ALD810025SCL is a quad Supercapacitor Auto Balancing (SAB™) MOSFET array in a 16-pin SOIC package, designed to balance leakage currents in up to four series-connected supercapacitors. Each of the four integrated MOSFETs has a precision gate threshold voltage of 2.50V at IDS(ON) = 1µA and exhibits exponential current variation with input voltage, ranging from below 0.3nA to over 1000µA. The device operates with a maximum drain-source voltage of 10.6V and supply voltage of 15.0V, supports operating currents up to 80mA, and dissipates up to 500mW. It is rated for commercial temperature range 0°C to +70°C and meets RoHS requirements. The device enables zero-power voltage balancing with near-zero additional leakage and automatic response to voltage deviations.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET QUAD SAB 10.6V 16SOIC
MOSFET Quad MOSFET ARRAY Vt=2.50V
| Advanced Linear Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810025SCL | ALD810025SCL | ALD810025SCL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |