Texas Instruments CSD16414Q5 N-Channel NexFET™ Power MOSFET CSD16414Q5

Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems, housed in a 5 mm × 6 mm SON plastic package. It has a drain-to-source voltage rating of 25 V, a continuous drain current of 34 A at TC = 25°C, and a pulsed drain current of 213 A. The drain-to-source on-resistance is 1.5 mΩ at VGS = 10 V and 2.1 mΩ at VGS = 4.5 V. Gate charge totals 16.6 nC at 4.5 V, with gate-to-drain charge of 4.4 nC. The device is avalanche-rated with 500 mJ single-pulse energy, operates from -55°C to 150°C, and meets RoHS and halogen-free standards.

Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems, housed in a 5 mm × 6 mm SON plastic package. It has a drain-to-source voltage rating of 25 V, a continuous drain current of 34 A at TC = 25°C, and a pulsed drain current of 213 A. The drain-to-source on-resistance is 1.5 mΩ at VGS = 10 V and 2.1 mΩ at VGS = 4.5 V. Gate charge totals 16.6 nC at 4.5 V, with gate-to-drain charge of 4.4 nC. The device is avalanche-rated with 500 mJ single-pulse energy, operates from -55°C to 150°C, and meets RoHS and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
CSD16414Q5 N-Channel NexFET™ Power MOSFET - CSD16414Q5 - Texas Instruments
Dallas, TX, United States
CSD16414Q5 N-Channel NexFET™ Power MOSFET
CSD16414Q5
CSD16414Q5 N-Channel NexFET™ Power MOSFET CSD16414Q5
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
SMD 25V 100A MOSFET Transistor
278-CSD16414Q5
SMD 25V 100A MOSFET Transistor 278-CSD16414Q5
25V N-CH MOSFET, 100A, 1.9mR RdsOn, SON5x6, SMD Product overview: CSD16414Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16414Q5 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 100A, 1.9mR RdsOn, SON5x6, SMD Product overview: CSD16414Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16414Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-24257-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24257-2-ND
Single FETs, MOSFETs 296-24257-2-ND
N-Channel 25V 34A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 34A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24257-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24257-1-ND
Single FETs, MOSFETs 296-24257-1-ND
N-Channel 25V 34A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 34A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16414Q5 - 013357-CSD16414Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16414Q5
013357-CSD16414Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16414Q5 013357-CSD16414Q5
Manufacturer: Texas Instruments Win Source Part Number: 013357-CSD16414Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 21nC @ 4.5V Max Input Capacitance: 3650pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 1.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013357-CSD16414Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Max Input Capacitance: 3650pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 1.9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16414Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16414Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16414Q5
MOSFET N-CH 25V 34A/100A 8VSON

MOSFET N-CH 25V 34A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet
Single FETs, MOSFETs - CSD16414Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16414Q5
Single FETs, MOSFETs CSD16414Q5
MOSFET N-CH 25V 34A/100A 8VSON

MOSFET N-CH 25V 34A/100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16414Q5 278-CSD16414Q5 296-24257-2-ND 013357-CSD16414Q5 CSD16414Q5 CSD16414Q5 CSD16414Q5
Product Name CSD16414Q5 N-Channel NexFET™ Power MOSFET SMD 25V 100A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16414Q5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0026 ohms
IDSS 213000 milliamps 34000 milliamps
QG 16.6 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
7 suppliers
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 113000 milliamps
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253323-DRV8881ERHRR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
7 suppliers