Qorvo 2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor QPD2796

Description
Qorvo's QPD2796 is a discrete GaN on SiC HEMT which operates from 2.5–2.7 GHz. The device is a single stage matched power amplifier transistor. The QPD2796 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD2796 can deliver PSAT of 200 W at 48 V operation. Lead-free and ROHS compliant
Request a Quote Datasheet
Description
Qorvo's QPD2796 is a discrete GaN on SiC HEMT which operates from 2.5–2.7 GHz. The device is a single stage matched power amplifier transistor. The QPD2796 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD2796 can deliver PSAT of 200 W at 48 V operation. Lead-free and ROHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Greensboro, NC, United States
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor
QPD2796
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor QPD2796
Qorvo's QPD2796 is a discrete GaN on SiC HEMT which operates from 2.5–2.7 GHz. The device is a single stage matched power amplifier transistor. The QPD2796 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD2796 can deliver PSAT of 200 W at 48 V operation. Lead-free and ROHS compliant

Qorvo's QPD2796 is a discrete GaN on SiC HEMT which operates from 2.5–2.7 GHz. The device is a single stage matched power amplifier transistor.

The QPD2796 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems.

QPD2796 can deliver PSAT of 200 W at 48 V operation.

Lead-free and ROHS compliant

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD2796
Product Name 2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details