Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFBA1405 AUIRFBA1405

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020739-AUIRFBA1405 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: SUPER-220 (TO-273AA) Dimension: TO-273AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 95A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 5480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 101A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020739-AUIRFBA1405 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: SUPER-220 (TO-273AA) Dimension: TO-273AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 95A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 5480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 101A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFBA1405 - 1020739-AUIRFBA1405 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFBA1405
1020739-AUIRFBA1405
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFBA1405 1020739-AUIRFBA1405
Manufacturer: Infineon Technologies Win Source Part Number: 1020739-AUIRFBA1405 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: SUPER-220 (TO-273AA) Dimension: TO-273AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 95A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 5480pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 101A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020739-AUIRFBA1405
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: SUPER-220 (TO-273AA)
Dimension: TO-273AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 95A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 5480pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 101A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - AUIRFBA1405 - Rochester Electronics
Newburyport, MA, United States
55V-60V N-Channel Automotive MOSFET

55V-60V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFBA1405-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFBA1405-ND
Single FETs, MOSFETs AUIRFBA1405-ND
N-Channel 55V 95A (Tc) 330W (Tc) Through Hole SUPER-220™ (TO-273AA)

N-Channel 55V 95A (Tc) 330W (Tc) Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
Singapore, Singapore
55V 95A MOSFET Transistor
278-AUIRFBA1405
55V 95A MOSFET Transistor 278-AUIRFBA1405
MOSFET N-CH 55V 95A SUPER-220 Product overview: AUIRFBA1405 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFBA1405 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 95A SUPER-220 Product overview: AUIRFBA1405 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFBA1405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFBA1405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFBA1405
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFBA1405
MOSFET N-CH 55V 95A SUPER-220

MOSFET N-CH 55V 95A SUPER-220

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1020739-AUIRFBA1405 AUIRFBA1405 AUIRFBA1405-ND 278-AUIRFBA1405 AUIRFBA1405
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFBA1405 Single FETs, MOSFETs 55V 95A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts 330 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data