Infineon Technologies AG Single FETs, MOSFETs IRFP4232PBF

Description
N-Channel 250V 60A (Tc) 430W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 250V 60A (Tc) 430W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP4232PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP4232PBF-ND
Single FETs, MOSFETs IRFP4232PBF-ND
N-Channel 250V 60A (Tc) 430W (Tc) Through Hole TO-247AC

N-Channel 250V 60A (Tc) 430W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
250V 60A MOSFET Transistor
278-IRFP4232PBF
250V 60A MOSFET Transistor 278-IRFP4232PBF
MOSFET N-CH 250V 60A TO247AC Product overview: IRFP4232PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4232PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 60A TO247AC Product overview: IRFP4232PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4232PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4232PBF - 1046992-IRFP4232PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4232PBF
1046992-IRFP4232PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4232PBF 1046992-IRFP4232PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046992-IRFP4232PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 7290pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35.7 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): SFH154; IRFP4232; FQA46N15_F109; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046992-IRFP4232PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 7290pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35.7 mOhm @ 42A, 10V
Alternative Parts (Cross-Reference): SFH154; IRFP4232; FQA46N15_F109;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 30Milliohms;ID 60A;TO-247AC;PD 430W;VF 1V
70017555
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 30Milliohms;ID 60A;TO-247AC;PD 430W;VF 1V 70017555
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 30Milliohms;ID 60A;TO-247AC;PD 430W;VF 1V

MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 30Milliohms;ID 60A;TO-247AC;PD 430W;VF 1V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP4232PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP4232PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP4232PBF
MOSFET N-CH 250V 60A TO247AC

MOSFET N-CH 250V 60A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP4232PBF-ND 278-IRFP4232PBF 1046992-IRFP4232PBF 70017555 IRFP4232PBF
Product Name Single FETs, MOSFETs 250V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4232PBF MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 30Milliohms;ID 60A;TO-247AC;PD 430W;VF 1V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 Bag TO-247; SOT3; TO-247AC TO-247 TO-247; TO-247-3
PD 430000 milliwatts 430000 milliwatts 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data