Infineon Technologies AG 55V 160A MOSFET Transistor AUIRF3805S-7TRL

Description
MOSFET N-CH 55V 160A D2PAK Product overview: AUIRF3805S-7TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805S-7TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 160A D2PAK Product overview: AUIRF3805S-7TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805S-7TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 160A MOSFET Transistor
278-AUIRF3805S-7TRL
55V 160A MOSFET Transistor 278-AUIRF3805S-7TRL
MOSFET N-CH 55V 160A D2PAK Product overview: AUIRF3805S-7TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805S-7TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 160A D2PAK Product overview: AUIRF3805S-7TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805S-7TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL
769350-AUIRF3805S-7TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL 769350-AUIRF3805S-7TRL
Manufacturer: Infineon Technologies Win Source Part Number: 769350-AUIRF3805S-7T RL Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Family Name: AUIRF3805S-7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK (7-Lead) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 200nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7820pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 140A, 10V Alternative Parts (Cross-Reference): IXTA260N055T2-7; IXTA240N055T7; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769350-AUIRF3805S-7TRL
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Family Name: AUIRF3805S-7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (7-Lead)
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 200nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7820pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 140A, 10V
Alternative Parts (Cross-Reference): IXTA260N055T2-7; IXTA240N055T7;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - AUIRF3805S-7TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF3805S-7TRL-ND
Single FETs, MOSFETs AUIRF3805S-7TRL-ND
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF3805S-7TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF3805S-7TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF3805S-7TRL
MOSFET N-CH 55V 160A D2PAK

MOSFET N-CH 55V 160A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Auto 55V N-Ch FET 2.0mOhm 240A

MOSFET Auto 55V N-Ch FET 2.0mOhm 240A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AUIRF3805S-7TRL 769350-AUIRF3805S-7TRL AUIRF3805S-7TRL-ND AUIRF3805S-7TRL AUIRF3805S-7TRL
Product Name 55V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
Transconductance 0.1100 kS
PD 300 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products