Infineon Technologies AG Transistor Polarity Infineon IRFP4004PBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:350A; On Resistance Rds(on):0.00135ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:4V; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:350A; On Resistance Rds(on):0.00135ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:4V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 29AC7051 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
29AC7051
Transistor Polarity Infineon 29AC7051
Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:350A; On Resistance Rds(on):0.00135ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:4V; MSL:- RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:350A; On Resistance Rds(on):0.00135ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AC7051
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1251115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type Semitrans3
View Details
IC IGBT DVR 1200V DSO8 - 376-1EDI20N12AFXUMA1 - Utmel Electronic Limited
Specs
Transistor Type IGBT
View Details
Bipolar Transistor, Pnp, -45V, -500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 25AC6286 - Newark, An Avnet Company
Specs
Transistor Type Bipolar RF; Bipolar Transistor, Pnp, -45V, -500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity PNP
Package Type TO-3; SOT23
View Details