Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810016SCLI

Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD810016SCLI is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, designed to balance leakage currents across up to four series-connected supercapacitors. It operates with a gate threshold voltage of 1.60 V at 1 µA drain-source current and dynamically regulates output current from less than 0.3 nA to over 1000 µA based on input voltage. The device has a maximum drain-source voltage rating of 10.6 V and can handle up to 80 mA operating current. It is rated for industrial temperature range from -40°C to +85°C and meets RoHS standards with lead-free packaging. The package dimensions are 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width, with a 1.27 mm pin pitch.

Datasheet Summary
Powered by GS/AI

The ALD810016SCLI is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, designed to balance leakage currents across up to four series-connected supercapacitors. It operates with a gate threshold voltage of 1.60 V at 1 µA drain-source current and dynamically regulates output current from less than 0.3 nA to over 1000 µA based on input voltage. The device has a maximum drain-source voltage rating of 10.6 V and can handle up to 80 mA operating current. It is rated for industrial temperature range from -40°C to +85°C and meets RoHS standards with lead-free packaging. The package dimensions are 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width, with a 1.27 mm pin pitch.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD810016SCLI
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810016SCLI
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD810016SCLI - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD810016SCLI
Discrete Semiconductor Products - Transistors - Special Purpose ALD810016SCLI
MOSFET QUAD SAB 10.6V EE 16SOIC

MOSFET QUAD SAB 10.6V EE 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Quad SAB MOSFET ARRAY VT=1.60V

MOSFET Quad SAB MOSFET ARRAY VT=1.60V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD810016SCLI ALD810016SCLI ALD810016SCLI
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910025SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914PAL - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tube; Tube
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers