Manufacturer: Infineon Technologies
Win Source Part Number: 083590-IRFP3206PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Family Name: IRFP3206
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 6540pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): RZ2L18CGNC11; STW265N6F6AG;
Introduction Date: March 03, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 120A TO247AC Product overview: IRFP3206PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3206PBF can be used for catalog matching and distributor lookup.
N-Channel 60V 120A (Tc) 280W (Tc) Through Hole TO-247AC
MOSFET N-Channel 60V 200A HEXFET TO247AC
MOSFET N-Channel 60V 200A HEXFET TO247AC
MOSFET N-Channel 60V 200A HEXFET TO247AC
N CHANNEL MOSFET, 60V, 200A, TO-247AC, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:200A, ON RESISTANCE RDS(ON):0.0024OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:20V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 120A TO247AC
MOSFET N-CH 60V 120A TO247AC
MOSFET MOSFT 60V 210A 3mOhm 120nC Qg
N CHANNEL MOSFET, 60V, 200A, TO-247AC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200A; On Resistance Rds(on):0.0024ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 083590-IRFP3206PBF | 278-IRFP3206PBF | 448-IRFP3206PBF-ND | 6886989 | 6886989P | 66790115 | IRFP3206PBF | IRFP3206PBF | IRFP3206PBF | 08N6350 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3206PBF | 60V 120A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | N Channel Mosfet, 60V, 200A, To-247Ac; Transistor Polarity Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||||
| PD | 280000 milliwatts | 280 milliwatts | 280000 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||
| Package Type | TO-247; SOT3; TO-247AC | Tube | TO-247; TO-247-3 | TO-247; To-247ac | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 |