Infineon Technologies AG 200V 50A MOSFET Transistor IRFP260MPBF

Description
MOSFET N-CH 200V 50A TO247AC Product overview: IRFP260MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260MPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 50A TO247AC Product overview: IRFP260MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260MPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 50A MOSFET Transistor
278-IRFP260MPBF
200V 50A MOSFET Transistor 278-IRFP260MPBF
MOSFET N-CH 200V 50A TO247AC Product overview: IRFP260MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260MPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 50A TO247AC Product overview: IRFP260MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260MPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260MPBF - 069507-IRFP260MPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260MPBF
069507-IRFP260MPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260MPBF 069507-IRFP260MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069507-IRFP260MPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRFP260M Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 234nC @ 10V Max Input Capacitance: 4057pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): PSMN040-200W; NTE2916; PSMN040-200W,127 ; IXFR58N20Q; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069507-IRFP260MPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRFP260M
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 234nC @ 10V
Max Input Capacitance: 4057pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): PSMN040-200W; NTE2916; PSMN040-200W,127 ; IXFR58N20Q;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 8274013 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274013
MOSFETs 8274013
HEXFET N-Ch MOSFET 50A 200V TO-247AC

HEXFET N-Ch MOSFET 50A 200V TO-247AC

Supplier's Site
MOSFETs - 8274013P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274013P
MOSFETs 8274013P
HEXFET N-Ch MOSFET 50A 200V TO-247AC

HEXFET N-Ch MOSFET 50A 200V TO-247AC

Supplier's Site
MOSFETs - 1248763 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248763
MOSFETs 1248763
HEXFET N-Ch MOSFET 50A 200V TO-247AC

HEXFET N-Ch MOSFET 50A 200V TO-247AC

Supplier's Site
Single FETs, MOSFETs - IRFP260MPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP260MPBF-ND
Single FETs, MOSFETs IRFP260MPBF-ND
N-Channel 200V 50A (Tc) 300W (Tc) Through Hole TO-247AC

N-Channel 200V 50A (Tc) 300W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP260MPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP260MPBF
200V 50A 300W 40mΩ@10V,28A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 50A 300W 40mΩ@10V,28A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 50A, To-247Ac; Channel Type Infineon - 42Y0376 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 50A, To-247Ac; Channel Type Infineon
42Y0376
Mosfet, N-Ch, 200V, 50A, To-247Ac; Channel Type Infineon 42Y0376
MOSFET, N-CH, 200V, 50A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 50A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP260MPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP260MPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP260MPBF
MOSFET N-CH 200V 50A TO247AC

MOSFET N-CH 200V 50A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 49A 40mOhm 156nCAC

MOSFET MOSFT 200V 49A 40mOhm 156nCAC

Buy Now Datasheet
Single FETs, MOSFETs - IRFP260MPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP260MPBF
Single FETs, MOSFETs IRFP260MPBF
MOSFET N-CH 200V 50A TO247AC

MOSFET N-CH 200V 50A TO247AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP260MPBF 069507-IRFP260MPBF 8274013 8274013P IRFP260MPBF-ND IRFP260MPBF 42Y0376 IRFP260MPBF IRFP260MPBF IRFP260MPBF
Product Name 200V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260MPBF MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 200V, 50A, To-247Ac; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
Transconductance 0.0270 kS
PD 300 milliwatts 300000 milliwatts 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data