The IRFP250NPbF is an N-channel power MOSFET designed for high-efficiency switching applications, featuring a maximum drain-source voltage of 200V and a continuous drain current of 30A at 25°C. It is housed in a TO-247AC package with a mounting hole and a case size of 19.70 mm × 5.45 mm × 20.30 mm. The device has a maximum on-resistance of 0.075 Ω at 10V gate-source voltage, an operating junction temperature range of -55°C to +175°C, and is fully avalanche rated with single-pulse avalanche energy of 315 mJ. It meets RoHS standards and includes advanced process technology with low gate charge and fast switching characteristics.
N CHANNEL MOSFET, 200V, 30A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0520 |
| Product Name | N Channel Mosfet, 200V, 30A, To-247Ac; Channel Type Infineon |
| Polarity | N-Channel |