The ALD910020 is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is housed in an 8-pin SOIC package, measuring 4.69 to 5.00 mm in length and 3.50 to 4.05 mm in width. The device operates with a drain-source voltage up to 10.6 V and a maximum operating current of 80 mA, with a power dissipation limit of 500 mW. It is rated for industrial temperature operation from -40°C to +85°C and features a precision gate threshold voltage of 2.00 V at IDS(ON) = 1 µA. Output current varies exponentially with input voltage, ranging from below 0.3 nA to over 1000 µA. The device meets RoHS standards and is ESD sensitive. It can balance two supercapacitors in series, with characteristics defined for VIN = VGS = VDS.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET Dual SAB MOSFET ARRAY VT=2.00V
MOSFET DUAL SAB 10.6V 8SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD910020SALI | ALD910020SALI | ALD910020SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |