Infineon Technologies AG Transistor Polarity Infineon IRFML8244TRPBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 26AC0515 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
26AC0515
Transistor Polarity Infineon 26AC0515
Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.02ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0515
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1009TR7TR-ND - DigiKey
Specs
Package Type 16-VFQFN Exposed Pad
View Details
 - LM5114BMF/NOPB - Rochester Electronics
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23-6
View Details
2 suppliers