Texas Instruments PMIC - PMIC - Gate Drivers - LM5114BMF/NOPB LM5114BMF/NOPB

Description
Buffer/Inverter Based MOSFET Driver, 7.6A, PDSO6
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 7.6A, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM5114BMF/NOPB - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 7.6A, PDSO6

Buffer/Inverter Based MOSFET Driver, 7.6A, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM5114BMF/NOPB - 119913-LM5114BMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5114BMF/NOPB
119913-LM5114BMF/NOPB
PMIC - PMIC - Gate Drivers - LM5114BMF/NOPB 119913-LM5114BMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 119913-LM5114BMF/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.3A, 7.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 4 V to 12.6 V Rise and Fall Time: 82ns, 12.5ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119913-LM5114BMF/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.3A, 7.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 4 V to 12.6 V
Rise and Fall Time: 82ns, 12.5ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number LM5114BMF/NOPB 119913-LM5114BMF/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5114BMF/NOPB
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
7 suppliers
MOSFETs - 2441925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT26; TSOT-26
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers