Advanced Linear Devices, Inc. 4-Channel SAB PCB with two mounted ALD910022SALI SABMB910022

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB910022 is a 4-channel supercapacitor auto-balancing PCB with two ALD910022SALI SAB MOSFETs installed, designed for balancing two to four supercapacitors in series. It measures 0.6 in. by 1.6 in. and features two 8-lead SOIC footprints, mounting holes, and terminals labeled V+, A through E, and V-. The board supports cascading with other SABMBXX boards and is rated for a maximum voltage of 15.0V per board. It operates within the industrial temperature range of -40°C to +85°C and is RoHS compliant. The ALD910022SALI devices have threshold voltages tuned for specific supercapacitor voltage levels, enabling near-zero power dissipation during balancing. Optional Schottky rectifiers can be mounted for transient clamping.

Datasheet Summary
Powered by GS/AI

The SABMB910022 is a 4-channel supercapacitor auto-balancing PCB with two ALD910022SALI SAB MOSFETs installed, designed for balancing two to four supercapacitors in series. It measures 0.6 in. by 1.6 in. and features two 8-lead SOIC footprints, mounting holes, and terminals labeled V+, A through E, and V-. The board supports cascading with other SABMBXX boards and is rated for a maximum voltage of 15.0V per board. It operates within the industrial temperature range of -40°C to +85°C and is RoHS compliant. The ALD910022SALI devices have threshold voltages tuned for specific supercapacitor voltage levels, enabling near-zero power dissipation during balancing. Optional Schottky rectifiers can be mounted for transient clamping.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with two mounted ALD910022SALI - SABMB910022 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with two mounted ALD910022SALI
SABMB910022
4-Channel SAB PCB with two mounted ALD910022SALI SABMB910022
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB910022
Product Name 4-Channel SAB PCB with two mounted ALD910022SALI
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers