MOSFET 2N-CH 30V 13A/28A PQFN Product overview: IRFH7911TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, 28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFH7911TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 13A, 28A 2.4W, 3.4W Surface Mount PQFN (5x6)
MOSFET 2N-CH 30V 13A/28A PQFN
MOSFET 2N-CH 30V 13A/28A PQFN
MOSFET 30V DUAL N-CH HEXFET 8.6mOhms 8.3nC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRFH7911TRPBF | IRFH7911TRPBF-ND | IRFH7911TRPBF | IRFH7911TRPBF | IRFH7911TRPBF |
| Product Name | 30V 13A 28A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | 18-PowerVQFN | 18-PowerVQFN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel; 2 N-Channel (Dual) |