Infineon Technologies AG 100V 23A 157A MOSFET Transistor IRFH7182TRPBF

Description
MOSFET N-CH 100V 23A/157A 8PQFN Product overview: IRFH7182TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, 157A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, 157A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7182TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 23A/157A 8PQFN Product overview: IRFH7182TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, 157A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, 157A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7182TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 23A 157A MOSFET Transistor
278-IRFH7182TRPBF
100V 23A 157A MOSFET Transistor 278-IRFH7182TRPBF
MOSFET N-CH 100V 23A/157A 8PQFN Product overview: IRFH7182TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, 157A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, 157A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7182TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 23A/157A 8PQFN Product overview: IRFH7182TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, 157A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, 157A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7182TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFH7182TRPBF - 731458-IRFH7182TRPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFH7182TRPBF
731458-IRFH7182TRPBF
FETs - Single - IRFH7182TRPBF 731458-IRFH7182TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 731458-IRFH7182TRPBF Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 4W, 195W Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 23A, 157A Rds On (Maximum) at Id, Vgs: 3.9mOhm at 50A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.6V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 74nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3120pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 731458-IRFH7182TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 4W, 195W
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 23A, 157A
Rds On (Maximum) at Id, Vgs: 3.9mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.6V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 74nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3120pF at 50V

Buy Now
Single FETs, MOSFETs - IRFH7182TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7182TRPBF-ND
Single FETs, MOSFETs IRFH7182TRPBF-ND
N-Channel 100V 23A (Ta), 157A (Tc) 4W (Ta), 195W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 23A (Ta), 157A (Tc) 4W (Ta), 195W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7182TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7182TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7182TRPBF
MOSFET N-CH 100V 23A/157A 8PQFN

MOSFET N-CH 100V 23A/157A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRFH7182TRPBF 731458-IRFH7182TRPBF IRFH7182TRPBF-ND IRFH7182TRPBF
Product Name 100V 23A 157A MOSFET Transistor FETs - Single - IRFH7182TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 4000 milliwatts 4000 to 195000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-PowerTDFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details