Infineon Technologies AG 200V 98A MOSFET Transistor IRFBA90N20D

Description
MOSFET N-CH 200V 98A SUPER-220 Product overview: IRFBA90N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 98A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFBA90N20D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 98A SUPER-220 Product overview: IRFBA90N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 98A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFBA90N20D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 98A MOSFET Transistor
285-IRFBA90N20D
200V 98A MOSFET Transistor 285-IRFBA90N20D
MOSFET N-CH 200V 98A SUPER-220 Product overview: IRFBA90N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 98A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFBA90N20D can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 98A SUPER-220 Product overview: IRFBA90N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 98A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFBA90N20D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA90N20D - 069465-IRFBA90N20D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA90N20D
069465-IRFBA90N20D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA90N20D 069465-IRFBA90N20D
Manufacturer: Infineon Technologies Win Source Part Number: 069465-IRFBA90N20D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 650W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SUPER-220 (TO-273AA) Dimension: Super-220-3 (Straight Leads) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 98A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 6080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 23 mOhm @ 59A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069465-IRFBA90N20D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 650W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SUPER-220 (TO-273AA)
Dimension: Super-220-3 (Straight Leads)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 98A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 6080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 23 mOhm @ 59A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFBA90N20D 069465-IRFBA90N20D
Product Name 200V 98A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBA90N20D
Polarity N-Channel N-Channel; N-Channel
PD 650000 milliwatts 650000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-7155-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers