The ALD910022SALI is a dual supercapacitor auto-balancing MOSFET array in an 8-pin SOIC package, measuring 4.69mm to 5.00mm in length and 3.50mm to 4.05mm in width, designed for leakage current balancing of two series-connected supercapacitors. It operates from -40°C to +85°C and supports a maximum drain-source voltage of 10.6V and operating current of 80mA. Each SAB MOSFET has a factory-trimmed gate threshold voltage of 2.20V at 1µA drain-source current, with output current varying exponentially from below 0.3nA to over 1000µA across input voltages of 1.80V to 3.20V. The device meets RoHS requirements and is ESD sensitive.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET Dual SAB MOSFET ARRAY VT=2.20V
MOSFET DUAL SAB 10.6V 8SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD910022SALI | ALD910022SALI | ALD910022SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |