Infineon Technologies AG Small Signal/Small Power MOSFET BSS214N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal/Small Power MOSFET - BSS214N - Infineon Technologies AG
Neubiberg, Germany
Small Signal/Small Power MOSFET
BSS214N
Small Signal/Small Power MOSFET BSS214N
N-Channel Small Signal MOSFET 20 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Super logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Designers who used this product also designed with IPD530N15N3 G | N-Channel Power MOSFET IPD60R1K0CE | 500V-950V CoolMOS™ N-Channel Power MOSFET IR35201MTRPBF | Digital Multiphase Controllers IR35204MTRPBF | Digital Multiphase Controllers BSC014N04LSI | N-Channel Power MOSFET TDA21472 | Integrated Smart Power Stages IPD80R2K7C3A | Automotive MOSFET TLE4294G V50 | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear BSC032N04LS | N-Channel Power MOSFET IPB017N10N5LF | N-Channel Power MOSFET BAS40-04 | Schottky Diodes 1EBN1001AE | Gate Driver ICs BSG0810NDI | N-Channel Power MOSFET IR38164M | Integrated POL Voltage Regulators PXM1310CDM-G003 | Digital Multiphase Controllers BAT64-04 | Schottky Diodes BFS481 | Low Noise RF Transistors BSP752T | Classic PROFET™ 24V | Automotive Smart High-Side Switch BTS7200-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch IPD25N06S4L-30 | Automotive MOSFET IPD530N15N3 G | N-Channel Power MOSFET IPD60R1K0CE | 500V-950V CoolMOS™ N-Channel Power MOSFET IR35201MTRPBF | Digital Multiphase Controllers IR35204MTRPBF | Digital Multiphase Controllers BSC014N04LSI | N-Channel Power MOSFET TDA21472 | Integrated Smart Power Stages IPD80R2K7C3A | Automotive MOSFET TLE4294G V50 | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear 1 2 3 4 5

N-Channel Small Signal MOSFET 20 V in SOT23 package

Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.


Summary of Features

  • Enhancement mode
  • Super logic level
  • Avalanche rated
  • Fast switching
  • Dv/dt rated
  • Pb-free lead-plating
  • RoHS compliant, halogen-free
  • Qualified according to automotive standards
  • PPAP capable

Benefits

  • Low RDS(on) provides higher efficiency and extends battery life
  • Small packages save PCB space
  • Best-in-class quality and reliability

Potential Applications

  • Automotive
  • Lighting
  • Battery management
  • Load switch
  • DC-DC
  • eMobility
  • Motor control
  • Onboard charger
  • Telecom

Designers who used this product also designed with


  • IPD530N15N3 G |
    N-Channel Power MOSFET
  • IPD60R1K0CE |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IR35201MTRPBF |
    Digital Multiphase Controllers
  • IR35204MTRPBF |
    Digital Multiphase Controllers
  • BSC014N04LSI |
    N-Channel Power MOSFET
  • TDA21472 |
    Integrated Smart Power Stages
  • IPD80R2K7C3A |
    Automotive MOSFET
  • TLE4294G V50 |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • BSC032N04LS |
    N-Channel Power MOSFET
  • IPB017N10N5LF |
    N-Channel Power MOSFET
  • BAS40-04 |
    Schottky Diodes
  • 1EBN1001AE |
    Gate Driver ICs
  • BSG0810NDI |
    N-Channel Power MOSFET
  • IR38164M |
    Integrated POL Voltage Regulators
  • PXM1310CDM-G003 |
    Digital Multiphase Controllers
  • BAT64-04 |
    Schottky Diodes
  • BFS481 |
    Low Noise RF Transistors
  • BSP752T |
    Classic PROFET™ 24V | Automotive Smart High-Side Switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • IPD530N15N3 G |
    N-Channel Power MOSFET
  • IPD60R1K0CE |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IR35201MTRPBF |
    Digital Multiphase Controllers
  • IR35204MTRPBF |
    Digital Multiphase Controllers
  • BSC014N04LSI |
    N-Channel Power MOSFET
  • TDA21472 |
    Integrated Smart Power Stages
  • IPD80R2K7C3A |
    Automotive MOSFET
  • TLE4294G V50 |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear

1
2
3
4
5

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214N - 83401-BSS214N - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214N
83401-BSS214N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214N 83401-BSS214N
Manufacturer: Infineon Technologies Win Source Part Number: 83401-BSS214N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.2V @ 3.7μA Max Gate Charge: 0.8nC @ 5V Max Input Capacitance: 143pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 83401-BSS214N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 3.7μA
Max Gate Charge: 0.8nC @ 5V
Max Input Capacitance: 143pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 140 mOhm @ 1.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS214N 83401-BSS214N
Product Name Small Signal/Small Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS214N
Polarity N-Channel; N N-Channel; N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.2500 ohms
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ110N06NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0110 ohms
View Details
Small Signal/Small Power MOSFET - BSP373N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
2 suppliers
N-Channel Power MOSFET - BSZ018N04LS6 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0018 ohms
View Details
2 suppliers
N-Channel Power MOSFET - BSC031N06NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0031 ohms
View Details