Infineon Technologies AG Single FETs, MOSFETs AUIRF3315S

Description
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRF3315S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF3315S-ND
Single FETs, MOSFETs AUIRF3315S-ND
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315S - 1149784-AUIRF3315S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315S
1149784-AUIRF3315S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315S 1149784-AUIRF3315S
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149784-AUIRF3315S Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149784-AUIRF3315S
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
150V 21A MOSFET Transistor
278-AUIRF3315S
150V 21A MOSFET Transistor 278-AUIRF3315S
MOSFET N-CH 150V 21A D2PAK Product overview: AUIRF3315S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3315S can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 21A D2PAK Product overview: AUIRF3315S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3315S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V, 21A, 82 mOhm Automotive MOSFET

MOSFET 150V, 21A, 82 mOhm Automotive MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF3315S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF3315S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF3315S
MOSFET N-CH 150V 21A D2PAK

MOSFET N-CH 150V 21A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRF3315S-ND 1149784-AUIRF3315S 278-AUIRF3315S AUIRF3315S AUIRF3315S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315S 150V 21A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 Tube Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data