CSD13383F4 is a 12 V N-channel FemtoFET MOSFET in a 0402 (1.0 mm × 0.6 mm) PICOSTAR surface-mount package with a height of 0.36 mm, designed for load switching and general-purpose applications in mobile and handheld devices. It has a typical on-resistance of 37 mΩ at VGS = 4.5 V and 53 mΩ at VGS = 2.5 V, with a total gate charge of 2.0 nC at 4.5 V. The device includes integrated ESD protection rated at 2 kV HBM and 2 kV CDM, operates from -55°C to 150°C, and is RoHS compliant and lead-free.
CSD13383F4 12-V N-Channel FemtoFET? MOSFET 3-PICOSTAR
N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Ch JFET, 12V, 44mΩ, 3-Pin LGA, ESD Prot Product overview: CSD13383F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13383F4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 867350-CSD13383F4
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 2.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD13383
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: -296-39991-1-ND, 296-39991-1, 296-39991-2, CSD13383F4-ND, 296-39991-6
MOSFET N-CH 12V 2.9A 3PICOSTAR
MOSFET CSD13383F4 12-V Ncha MOSFET 3-PICOSTAR
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CSD13383F4 | 296-39991-2-ND | 278-CSD13383F4 | 867350-CSD13383F4 | CSD13383F4 | CSD13383F4 |
| Product Name | CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET | Single FETs, MOSFETs | 12V LGA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13383F4 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 12 volts | |||||
| IDSS | 27000 milliamps | |||||
| VGS(off) | 10 volts |