Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF 62-0063PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921441-62-0063PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRF7476PBF, IRF7476PBF-ND, SP001574910
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921441-62-0063PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRF7476PBF, IRF7476PBF-ND, SP001574910
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF
921441-62-0063PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF 921441-62-0063PBF
Manufacturer: Infineon Technologies Win Source Part Number: 921441-62-0063PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRF7476PBF, IRF7476PBF-ND, SP001574910

Manufacturer: Infineon Technologies
Win Source Part Number: 921441-62-0063PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRF7476PBF, IRF7476PBF-ND, SP001574910

Buy Now Datasheet
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
62-0063PBF-ND
Single FETs, MOSFETs 62-0063PBF-ND
N-Channel 12V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 12V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 62-0063PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
62-0063PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 62-0063PBF
MOSFET N-CH 12V 15A 8SO

MOSFET N-CH 12V 15A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 921441-62-0063PBF 62-0063PBF-ND 62-0063PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
N-Channel 73A 100V 0.014ohm MOSFET Transistor - 278-AUIRFB4610 - ERSAELECTRONICS PTE. LTD.
Specs
PD 190000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details