Qorvo Discrete Semiconductor Products - Transistors - JFETs UJ3N120035K3S

Description
JFET N-CH 1200V 63A TO247-3
Datasheet
Description
JFET N-CH 1200V 63A TO247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
UJ3N120035K3S
Discrete Semiconductor Products - Transistors - JFETs UJ3N120035K3S
JFET N-CH 1200V 63A TO247-3

JFET N-CH 1200V 63A TO247-3

Supplier's Site
JFET 35m? - 1200V SiC Normally-On JFET

JFET 35m? - 1200V SiC Normally-On JFET

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 63A, To-247 Rohs Compliant Unitedsic - 47AK1797 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 63A, To-247 Rohs Compliant Unitedsic
47AK1797
Sic Schottky Diode, 1.2Kv, 63A, To-247 Rohs Compliant Unitedsic 47AK1797
SIC SCHOTTKY DIODE, 1.2KV, 63A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 63A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Transistors Transistors
Product Number UJ3N120035K3S UJ3N120035K3S 47AK1797
Product Name Discrete Semiconductor Products - Transistors - JFETs JFET Sic Schottky Diode, 1.2Kv, 63A, To-247 Rohs Compliant Unitedsic
Package Type TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers