The IRF7240TR is a P-channel MOSFET designed for battery and load management applications. It is packaged in an SO-8 surface-mount case with dimensions conforming to JEDEC MS-012AA, measuring 4.9 mm by 3.9 mm for the body and 6.2 mm maximum overall height. The device has a drain-source voltage rating of -40 V, a continuous drain current of -10.5 A at 25°C and -8.6 A at 70°C, and a pulsed drain current of -43 A. Its on-resistance is 0.015 Ω at VGS = -10 V and -10.5 A, and 0.025 Ω at VGS = -4.5 V and -8.4 A. The gate-source voltage is rated ±20 V, and the junction temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 50 °C/W. The device meets RoHS standards and is available in tape and reel packaging. It is qualified for consumer market applications.
P-Channel 40V 10.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | IRF7240TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |