Qorvo's QPD1008 is a 125 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.2 GHz and a 50V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed, CW, and linear operations.
Lead-free and ROHS compliant.
Evaluation boards are available upon request.
DC-3.2 GHZ, 125W, 50V GAN RF PWR
RF JFET Transistors DC-3.2GHz 120W 50V SSG 17.5dB GaN
| Qorvo | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors |
| Product Number | QPD1008 | 2312-QPD1008-ND | QPD1008 |
| Product Name | DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor | RF FETs, MOSFETs | RF JFET Transistors |
| Transistor Technology / Material | GaN |