Infineon Technologies AG FET, MOSFET Arrays 2N7002DW L6327

Description
Mosfet Array 2 N-Channel (Dual) 60V 300mA 500mW Surface Mount PG-SOT363-6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 300mA 500mW Surface Mount PG-SOT363-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 2N7002DWL6327-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002DWL6327-ND
FET, MOSFET Arrays 2N7002DWL6327-ND
Mosfet Array 2 N-Channel (Dual) 60V 300mA 500mW Surface Mount PG-SOT363-6

Mosfet Array 2 N-Channel (Dual) 60V 300mA 500mW Surface Mount PG-SOT363-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW L6327 - 197475-2N7002DW L6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW L6327
197475-2N7002DW L6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW L6327 197475-2N7002DW L6327
Manufacturer: Infineon Technologies Win Source Part Number: 197475-2N7002DW L6327 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: 2N7002DW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT363-6 Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 10V Max Input Capacitance: 20pF @ 25V Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): SSM6N7002FU(T5L,F); SSM6N7002FU(BRA); SSM6N7002FU(BRA,F); SSM6N7002FU(L,F,T); Introduction Date: February 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 197475-2N7002DW L6327
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: 2N7002DW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 10V
Max Input Capacitance: 20pF @ 25V
Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): SSM6N7002FU(T5L,F); SSM6N7002FU(BRA); SSM6N7002FU(BRA,F); SSM6N7002FU(L,F,T);
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 0.3A MOSFET Transistor
289-2N7002DW L6327
60V 0.3A MOSFET Transistor 289-2N7002DW L6327
MOSFET 2N-CH 60V 0.3A SOT363 Product overview: 2N7002DW L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW L6327 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.3A SOT363 Product overview: 2N7002DW L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW L6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002DWL6327-ND 197475-2N7002DW L6327 289-2N7002DW L6327
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW L6327 60V 0.3A MOSFET Transistor
Package Type 6-VSSOP, SC-88, SOT-363 SOT3; PG-SOT363-6 Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
Single FETs, MOSFETs - 296-CSD17507Q5ATTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH121,135 - 1024375-BSH121,135 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 700 milliwatts
View Details
4 suppliers
100V 375A MOSFET Transistor - 278-AUIRF7769L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers