Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SC3150L 2SC3150L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855157-2SC3150L Features: Bipolar (BJT) Transistor 800 V 3 A 50 W Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855157-2SC3150L Features: Bipolar (BJT) Transistor 800 V 3 A 50 W Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC3150L is an NPN silicon transistor designed for switching regulator applications, with a collector-to-base voltage rating of 900 V and a collector-to-emitter voltage rating of 800 V. It supports a continuous collector current of 3 A and a pulse current of up to 10 A under specified conditions. The device dissipates up to 50 W at a case temperature of 25°C and operates with a maximum junction temperature of 150°C. Packaged in a TO-220AB case, it features a fast switching speed with turn-on time of 1.0 µs, storage time of 3.0 µs, and fall time of 0.7 µs. The DC current gain (hFE) ranges from 15 to 30 for the L rank, measured at VCE=5 V and IC=0.2 A. The product meets no specified industry standards beyond its electrical ratings.

Datasheet Summary
Powered by GS/AI

The 2SC3150L is an NPN silicon transistor designed for switching regulator applications, with a collector-to-base voltage rating of 900 V and a collector-to-emitter voltage rating of 800 V. It supports a continuous collector current of 3 A and a pulse current of up to 10 A under specified conditions. The device dissipates up to 50 W at a case temperature of 25°C and operates with a maximum junction temperature of 150°C. Packaged in a TO-220AB case, it features a fast switching speed with turn-on time of 1.0 µs, storage time of 3.0 µs, and fall time of 0.7 µs. The DC current gain (hFE) ranges from 15 to 30 for the L rank, measured at VCE=5 V and IC=0.2 A. The product meets no specified industry standards beyond its electrical ratings.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3150L - 855157-2SC3150L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3150L
855157-2SC3150L
TRANSISTORS - Transistors (BJT) - Single - 2SC3150L 855157-2SC3150L
Manufacturer: ON Semiconductor Win Source Part Number: 855157-2SC3150L Features: Bipolar (BJT) Transistor 800 V 3 A 50 W Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 855157-2SC3150L
Features: Bipolar (BJT) Transistor 800 V 3 A 50 W
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 855157-2SC3150L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3150L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details