Qorvo DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT TGF2956

Description
Qorvo's TGF2956 is a discrete 10.08 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2956 typically provides 47.6 dBm of saturated output power with power gain of 19.3 dB at 3 GHz. The maximum power added efficiency is 69.7 % which makes the TGF2956 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGF2956 is a discrete 10.08 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2956 typically provides 47.6 dBm of saturated output power with power gain of 19.3 dB at 3 GHz. The maximum power added efficiency is 69.7 % which makes the TGF2956 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Greensboro, NC, United States
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT
TGF2956
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT TGF2956
Qorvo's TGF2956 is a discrete 10.08 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2956 typically provides 47.6 dBm of saturated output power with power gain of 19.3 dB at 3 GHz. The maximum power added efficiency is 69.7 % which makes the TGF2956 appropriate for high efficiency applications. Lead-free and RoHS compliant.

Qorvo's TGF2956 is a discrete 10.08 mm GaN on SiC HEMT which operates from DC-12 GHz.

The TGF2956 typically provides 47.6 dBm of saturated output power with power gain of 19.3 dB at 3 GHz. The maximum power added efficiency is 69.7 % which makes the TGF2956 appropriate for high efficiency applications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number TGF2956
Product Name DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT
Transistor Technology / Material GaN on SiC
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers