MOSFET N-CH 40V 240A D2PAK Product overview: AUIRFS8408-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS8408-7P can be used for catalog matching and distributor lookup.
20V-40V N-Channel Automotive MOSFET
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149872-AUIRFS8408-7
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
N-Channel 40V 240A (Tc) 294W (Tc) Surface Mount PG-TO263-7-900
MOSFET N-CH 40V 240A D2PAK
MOSFET Auto 40V N-Ch FET 1.3mOhm 195A
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRFS8408-7P | AUIRFS8408-7P | 1149872-AUIRFS8408-7P | IRAUIRFS8408-7P-ND | AUIRFS8408-7P | AUIRFS8408-7P |
| Product Name | 40V 240A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8408-7P | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | |||||
| PD | 294000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) |