Infineon Technologies AG Single FETs, MOSFETs AUIRF3805

Description
N-Channel 55V 160A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 55V 160A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRF3805-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF3805-ND
Single FETs, MOSFETs AUIRF3805-ND
N-Channel 55V 160A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 55V 160A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805 - 1020714-AUIRF3805 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805
1020714-AUIRF3805
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805 1020714-AUIRF3805
Manufacturer: Infineon Technologies Win Source Part Number: 1020714-AUIRF3805 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 290nC @ 10V Max Input Capacitance: 7960pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020714-AUIRF3805
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 290nC @ 10V
Max Input Capacitance: 7960pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 160A TO220 MOSFET Transistor
278-AUIRF3805
55V 160A TO220 MOSFET Transistor 278-AUIRF3805
MOSFET N-CH 55V 160A TO220 Product overview: AUIRF3805 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 160A TO220 Product overview: AUIRF3805 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRF3805 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF3805
Single FETs, MOSFETs AUIRF3805
MOSFET N-CH 55V 160A TO220

MOSFET N-CH 55V 160A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 55V 1 N-CH HEXFET 3.3mOhms

MOSFET AUTO 55V 1 N-CH HEXFET 3.3mOhms

Buy Now Datasheet
Mosfet,n Channel,55V,160A,to220Ab; Transistor Polarity Infineon - 27T9867 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,55V,160A,to220Ab; Transistor Polarity Infineon
27T9867
Mosfet,n Channel,55V,160A,to220Ab; Transistor Polarity Infineon 27T9867
MOSFET,N CHANNEL,55V,160A,TO2 20AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:210A; On Resistance Rds(on):0.0026ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

MOSFET,N CHANNEL,55V,160A,TO220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:210A; On Resistance Rds(on):0.0026ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF3805 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF3805
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF3805
MOSFET N-CH 55V 160A TO220

MOSFET N-CH 55V 160A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRF3805-ND 1020714-AUIRF3805 278-AUIRF3805 AUIRF3805 AUIRF3805 27T9867 AUIRF3805
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805 55V 160A TO220 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet,n Channel,55V,160A,to220Ab; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Tube TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 55 volts 55 volts 55 volts
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products