Qorvo JFET UJ3N120070K3S

Description
JFET 70m? - 1200V SiC Normally-On JFET
Datasheet
Description
JFET 70m? - 1200V SiC Normally-On JFET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFET 70m? - 1200V SiC Normally-On JFET

JFET 70m? - 1200V SiC Normally-On JFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
UJ3N120070K3S
Discrete Semiconductor Products - Transistors - JFETs UJ3N120070K3S
JFET N-CH 1200V 33.5A TO247-3

JFET N-CH 1200V 33.5A TO247-3

Supplier's Site
Sic Schottky Diode, 1.2Kv, 33.5A, To-247 Rohs Compliant Unitedsic - 47AK1798 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 33.5A, To-247 Rohs Compliant Unitedsic
47AK1798
Sic Schottky Diode, 1.2Kv, 33.5A, To-247 Rohs Compliant Unitedsic 47AK1798
SIC SCHOTTKY DIODE, 1.2KV, 33.5A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 33.5A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Transistors
Product Number UJ3N120070K3S UJ3N120070K3S 47AK1798
Product Name JFET Discrete Semiconductor Products - Transistors - JFETs Sic Schottky Diode, 1.2Kv, 33.5A, To-247 Rohs Compliant Unitedsic
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers